Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1304FSRSL

Description
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1304FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1304FSRSL-ND
Through Hole Resistors RLR07C1304FSRSL-ND
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.3M OHM 1% 1/4W AXIAL - RLR07C1304FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1% 1/4W AXIAL
RLR07C1304FSRSL
RES 1.3M OHM 1% 1/4W AXIAL RLR07C1304FSRSL
RES 1.3Mohm 1% 1/4W AXIAL

RES 1.3Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1304FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1304FSRSL
Through Hole Resistors RLR07C1304FSRSL
RES 1.3M OHM 1% 1/4W AXIAL

RES 1.3M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1304FSRSL-ND RLR07C1304FSRSL RLR07C1304FSRSL
Product Name Through Hole Resistors RES 1.3M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details