Vishay Precision Group Through-Hole 0.25W 130000ohm Resistor RLR07C1303GSB14

Description
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 130000ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C1303GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 130000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 130000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1303GSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 130000ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C1303GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 130000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 130000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1303GSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25W 130000ohm Resistor - 53-RLR07C1303GSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 130000ohm Resistor
53-RLR07C1303GSB14
Through-Hole 0.25W 130000ohm Resistor 53-RLR07C1303GSB14
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 130000ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C1303GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 130000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 130000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1303GSB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 130000ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C1303GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 130000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 130000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1303GSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RLR07C1303GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1303GSB14-ND
Through Hole Resistors 541-RLR07C1303GSB14-ND
130 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 130K OHM 2% 1/4W AXIAL - RLR07C1303GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 2% 1/4W AXIAL
RLR07C1303GSB14
RES 130K OHM 2% 1/4W AXIAL RLR07C1303GSB14
RES 130Kohm 2% 1/4W AXIAL

RES 130Kohm 2% 1/4W AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1167778-RLR07C1303GSB14
Resistors - Through Hole Resistors 1167778-RLR07C1303GSB14
Win Source Part Number: 1167778-RLR07C1303GS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 130 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR07C1303GSB14-MIL Base Product Number: RLR07 RoHS Status: RoHS non-compliant

Win Source Part Number: 1167778-RLR07C1303GSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/01, RLR07
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 130 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR07C1303GSB14-MIL
Base Product Number: RLR07
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RLR07C1303GSB14 541-RLR07C1303GSB14-ND RLR07C1303GSB14 1167778-RLR07C1303GSB14
Product Name Through-Hole 0.25W 130000ohm Resistor Through Hole Resistors RES 130K OHM 2% 1/4W AXIAL Resistors - Through Hole Resistors
Resistance Range 130000 ohms 130000 ohms 130000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers