Vishay Intertechnology, Inc. RES 1.3K OHM 1% 1/4W AXIAL RLR07C1301FSRSL

Description
RES 1.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1% 1/4W AXIAL - RLR07C1301FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1% 1/4W AXIAL
RLR07C1301FSRSL
RES 1.3K OHM 1% 1/4W AXIAL RLR07C1301FSRSL
RES 1.3Kohm 1% 1/4W AXIAL

RES 1.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1301FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1301FSRSL-ND
Through Hole Resistors RLR07C1301FSRSL-ND
1.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1301FSRSL RLR07C1301FSRSL-ND
Product Name RES 1.3K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details