Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1300GRRE5

Description
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1300GRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1300GRRE5TR-ND
Through Hole Resistors 541-RLR07C1300GRRE5TR-ND
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 130 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C1300GRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 130 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C1300GRRE5
Res Metal Film 130 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C1300GRRE5
Res Metal Film 130 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 130 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C1300GRRE5TR-ND RLR07C1300GRRE5
Product Name Through Hole Resistors Res Metal Film 130 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details