Vishay Intertechnology, Inc. RES 130 OHM 2% 1/4W AXIAL RLR07C1300GPBSL

Description
RES 130ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2% 1/4W AXIAL - RLR07C1300GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2% 1/4W AXIAL
RLR07C1300GPBSL
RES 130 OHM 2% 1/4W AXIAL RLR07C1300GPBSL
RES 130ohm 2% 1/4W AXIAL

RES 130ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1300GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1300GPBSL-ND
Through Hole Resistors RLR07C1300GPBSL-ND
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1300GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1300GPBSL
Through Hole Resistors RLR07C1300GPBSL
RES 130 OHM 2% 1/4W AXIAL

RES 130 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1300GPBSL RLR07C1300GPBSL-ND RLR07C1300GPBSL
Product Name RES 130 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details