Vishay Intertechnology, Inc. RES 130 OHM 1% 1/4W AXIAL RLR07C1300FSRSL

Description
RES 130ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1% 1/4W AXIAL - RLR07C1300FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1% 1/4W AXIAL
RLR07C1300FSRSL
RES 130 OHM 1% 1/4W AXIAL RLR07C1300FSRSL
RES 130ohm 1% 1/4W AXIAL

RES 130ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1300FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1300FSRSL-ND
Through Hole Resistors RLR07C1300FSRSL-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1300FSRSL RLR07C1300FSRSL-ND
Product Name RES 130 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details