Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1300FSBSL

Description
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1300FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1300FSBSL-ND
Through Hole Resistors RLR07C1300FSBSL-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 130 OHM 1% 1/4W AXIAL - RLR07C1300FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1% 1/4W AXIAL
RLR07C1300FSBSL
RES 130 OHM 1% 1/4W AXIAL RLR07C1300FSBSL
RES 130ohm 1% 1/4W AXIAL

RES 130ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1300FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1300FSBSL
Through Hole Resistors RLR07C1300FSBSL
RES 130 OHM 1% 1/4W AXIAL

RES 130 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1300FSBSL-ND RLR07C1300FSBSL RLR07C1300FSBSL
Product Name Through Hole Resistors RES 130 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details