Vishay Intertechnology, Inc. RES 130 OHM 1% 1/4W AXIAL RLR07C1300FRBSL

Description
RES 130ohm 1% 1/4W AXIAL
Request a Quote
Description
RES 130ohm 1% 1/4W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C1300FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 130 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also offers a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This component is suitable for use in military and high-reliability applications, providing traceability of materials and processing.

Datasheet Summary
Powered by GS/AI

The RLR07C1300FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 130 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also offers a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This component is suitable for use in military and high-reliability applications, providing traceability of materials and processing.

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1% 1/4W AXIAL - RLR07C1300FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1% 1/4W AXIAL
RLR07C1300FRBSL
RES 130 OHM 1% 1/4W AXIAL RLR07C1300FRBSL
RES 130ohm 1% 1/4W AXIAL

RES 130ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1300FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1300FRBSL-ND
Through Hole Resistors RLR07C1300FRBSL-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1300FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1300FRBSL
Through Hole Resistors RLR07C1300FRBSL
RES 130 OHM 1% 1/4W AXIAL

RES 130 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1300FRBSL RLR07C1300FRBSL-ND RLR07C1300FRBSL
Product Name RES 130 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers