Vishay Intertechnology, Inc. RES 130 OHM 1% 1/4W AXIAL RLR07C1300FMB14

Description
RES 130ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1% 1/4W AXIAL - RLR07C1300FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1% 1/4W AXIAL
RLR07C1300FMB14
RES 130 OHM 1% 1/4W AXIAL RLR07C1300FMB14
RES 130ohm 1% 1/4W AXIAL

RES 130ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1300FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1300FMB14-ND
Through Hole Resistors RLR07C1300FMB14-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 75K8241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
75K8241
Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 75K8241
Resistor,Metal Film,130Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,130Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1300FMB14 RLR07C1300FMB14-ND 75K8241
Product Name RES 130 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,130Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details