Vishay Intertechnology, Inc. RES 12.4 OHM 1% 1/4W AXIAL RLR07C12R4FSRSL

Description
RES 12.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1% 1/4W AXIAL - RLR07C12R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1% 1/4W AXIAL
RLR07C12R4FSRSL
RES 12.4 OHM 1% 1/4W AXIAL RLR07C12R4FSRSL
RES 12.4ohm 1% 1/4W AXIAL

RES 12.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C12R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C12R4FSRSL-ND
Through Hole Resistors RLR07C12R4FSRSL-ND
12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C12R4FSRSL RLR07C12R4FSRSL-ND
Product Name RES 12.4 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details