Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1103FPBSL

Description
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1103FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1103FPBSL-ND
Through Hole Resistors RLR07C1103FPBSL-ND
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 110K OHM 1% 1/4W AXIAL - RLR07C1103FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1% 1/4W AXIAL
RLR07C1103FPBSL
RES 110K OHM 1% 1/4W AXIAL RLR07C1103FPBSL
RES 110Kohm 1% 1/4W AXIAL

RES 110Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1103FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1103FPBSL
Through Hole Resistors RLR07C1103FPBSL
RES 110K OHM 1% 1/4W AXIAL

RES 110K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1103FPBSL-ND RLR07C1103FPBSL RLR07C1103FPBSL
Product Name Through Hole Resistors RES 110K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details