Vishay Intertechnology, Inc. RES 11K OHM 2% 1/4W AXIAL RLR07C1102GRB14

Description
RES 11Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 2% 1/4W AXIAL - RLR07C1102GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 2% 1/4W AXIAL
RLR07C1102GRB14
RES 11K OHM 2% 1/4W AXIAL RLR07C1102GRB14
RES 11Kohm 2% 1/4W AXIAL

RES 11Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1102GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1102GRB14-ND
Through Hole Resistors RLR07C1102GRB14-ND
11 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1102GRB14 RLR07C1102GRB14-ND
Product Name RES 11K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details