Vishay Intertechnology, Inc. RES 11K OHM 1% 1/4W AXIAL RLR07C1102FSR36

Description
RES 11Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1% 1/4W AXIAL - RLR07C1102FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1% 1/4W AXIAL
RLR07C1102FSR36
RES 11K OHM 1% 1/4W AXIAL RLR07C1102FSR36
RES 11Kohm 1% 1/4W AXIAL

RES 11Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1102FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1102FSR36-ND
Through Hole Resistors RLR07C1102FSR36-ND
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1102FSR36 RLR07C1102FSR36-ND
Product Name RES 11K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details