Vishay Intertechnology, Inc. RES 1.1K OHM 2% 1/4W AXIAL RLR07C1101GSB14

Description
RES 1.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2% 1/4W AXIAL - RLR07C1101GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2% 1/4W AXIAL
RLR07C1101GSB14
RES 1.1K OHM 2% 1/4W AXIAL RLR07C1101GSB14
RES 1.1Kohm 2% 1/4W AXIAL

RES 1.1Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C1101GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1101GSB14-ND
Through Hole Resistors 541-RLR07C1101GSB14-ND
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1101GSB14 541-RLR07C1101GSB14-ND
Product Name RES 1.1K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers