Vishay Intertechnology, Inc. RES 1.1K OHM 2% 1/4W AXIAL RLR07C1101GRRSL

Description
RES 1.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2% 1/4W AXIAL - RLR07C1101GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2% 1/4W AXIAL
RLR07C1101GRRSL
RES 1.1K OHM 2% 1/4W AXIAL RLR07C1101GRRSL
RES 1.1Kohm 2% 1/4W AXIAL

RES 1.1Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1101GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1101GRRSL-ND
Through Hole Resistors RLR07C1101GRRSL-ND
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1101GRRSL RLR07C1101GRRSL-ND
Product Name RES 1.1K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details