Vishay Intertechnology, Inc. RES 1.1K OHM 2% 1/4W AXIAL RLR07C1101GMBSL

Description
RES 1.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2% 1/4W AXIAL - RLR07C1101GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2% 1/4W AXIAL
RLR07C1101GMBSL
RES 1.1K OHM 2% 1/4W AXIAL RLR07C1101GMBSL
RES 1.1Kohm 2% 1/4W AXIAL

RES 1.1Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1101GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1101GMBSL-ND
Through Hole Resistors RLR07C1101GMBSL-ND
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1101GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1101GMBSL
Through Hole Resistors RLR07C1101GMBSL
RES 1.1K OHM 2% 1/4W AXIAL

RES 1.1K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1101GMBSL RLR07C1101GMBSL-ND RLR07C1101GMBSL
Product Name RES 1.1K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers