Vishay Precision Group RLR07C1101FSB14 RLR07C1101FSB14

Description
RLR07C1101FSB14
Request a Quote Datasheet
Description
RLR07C1101FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C1101FSB14 - RLR07C1101FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1101FSB14
RLR07C1101FSB14
RLR07C1101FSB14 RLR07C1101FSB14
RLR07C1101FSB14

RLR07C1101FSB14

Supplier's Site
Through Hole Resistors - RLR07C1101FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1101FSB14-ND
Through Hole Resistors RLR07C1101FSB14-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.1Kohm, 250Mw, 1%; Resistance Vishay - 50C7704 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1Kohm, 250Mw, 1%; Resistance Vishay
50C7704
Metal Film Resistor, 1.1Kohm, 250Mw, 1%; Resistance Vishay 50C7704
METAL FILM RESISTOR, 1.1KOHM, 250mW, 1%; Resistance:1.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.1KOHM, 250mW, 1%; Resistance:1.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1101FSB14 RLR07C1101FSB14-ND 50C7704
Product Name RLR07C1101FSB14 Through Hole Resistors Metal Film Resistor, 1.1Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers