Vishay Intertechnology, Inc. RES 1.1K OHM 1% 1/4W AXIAL RLR07C1101FPBSL

Description
RES 1.1Kohm 1% 1/4W AXIAL
Request a Quote
Description
RES 1.1Kohm 1% 1/4W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C1101FPBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It features a resistance value of 1.1 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It is constructed with an epoxy coating for enhanced moisture protection and has a low noise level of -40 dB. The resistor is suitable for applications requiring established reliability and traceability of materials. Additionally, it has a maximum working voltage of 250 V and a dielectric strength of 500 V AC. The product is available in bulk packaging and is compliant with military standards, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The RLR07C1101FPBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It features a resistance value of 1.1 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It is constructed with an epoxy coating for enhanced moisture protection and has a low noise level of -40 dB. The resistor is suitable for applications requiring established reliability and traceability of materials. Additionally, it has a maximum working voltage of 250 V and a dielectric strength of 500 V AC. The product is available in bulk packaging and is compliant with military standards, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1% 1/4W AXIAL - RLR07C1101FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1% 1/4W AXIAL
RLR07C1101FPBSL
RES 1.1K OHM 1% 1/4W AXIAL RLR07C1101FPBSL
RES 1.1Kohm 1% 1/4W AXIAL

RES 1.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1101FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1101FPBSL-ND
Through Hole Resistors RLR07C1101FPBSL-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1101FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1101FPBSL
Through Hole Resistors RLR07C1101FPBSL
RES 1.1K OHM 1% 1/4W AXIAL

RES 1.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1101FPBSL RLR07C1101FPBSL-ND RLR07C1101FPBSL
Product Name RES 1.1K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers