Vishay Intertechnology, Inc. RES 110 OHM 2% 1/4W AXIAL RLR07C1100GSRE6

Description
RES 110ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 110ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2% 1/4W AXIAL - RLR07C1100GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2% 1/4W AXIAL
RLR07C1100GSRE6
RES 110 OHM 2% 1/4W AXIAL RLR07C1100GSRE6
RES 110ohm 2% 1/4W AXIAL

RES 110ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1100GSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1100GSRE6-ND
Through Hole Resistors RLR07C1100GSRE6-ND
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1100GSRE6 RLR07C1100GSRE6-ND
Product Name RES 110 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details