Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RLR07C1100GSB14

Description
Win Source Part Number: 1050583-RLR07C1100GS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 110 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) Alternative Parts (Cross-Reference): RLR20C1100GRB14; CCF07110RGKE36; RLR07C1000GSB14; RLR05C1000GSRE5; RLR05C1000GMB14; RL07S121GB14; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR07C1100GSB14-MIL Base Product Number: RLR07 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1050583-RLR07C1100GS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 110 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) Alternative Parts (Cross-Reference): RLR20C1100GRB14; CCF07110RGKE36; RLR07C1000GSB14; RLR05C1000GSRE5; RLR05C1000GMB14; RL07S121GB14; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR07C1100GSB14-MIL Base Product Number: RLR07 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1050583-RLR07C1100GSB14
Resistors - Through Hole Resistors 1050583-RLR07C1100GSB14
Win Source Part Number: 1050583-RLR07C1100GS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 110 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) Alternative Parts (Cross-Reference): RLR20C1100GRB14; CCF07110RGKE36; RLR07C1000GSB14; RLR05C1000GSRE5; RLR05C1000GMB14; RL07S121GB14; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR07C1100GSB14-MIL Base Product Number: RLR07 RoHS Status: RoHS non-compliant

Win Source Part Number: 1050583-RLR07C1100GSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/01, RLR07
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 110 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm)
Alternative Parts (Cross-Reference): RLR20C1100GRB14; CCF07110RGKE36; RLR07C1000GSB14; RLR05C1000GSRE5; RLR05C1000GMB14; RL07S121GB14;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR07C1100GSB14-MIL
Base Product Number: RLR07
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through-Hole 0.25W 110ohm Resistor - 53-RLR07C1100GSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 110ohm Resistor
53-RLR07C1100GSB14
Through-Hole 0.25W 110ohm Resistor 53-RLR07C1100GSB14
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 110ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C1100GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 110ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 110ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1100GSB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 110ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C1100GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 110ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 110ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1100GSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RLR07C1100GSB14 - RLR07C1100GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1100GSB14
RLR07C1100GSB14
RLR07C1100GSB14 RLR07C1100GSB14
RLR07C1100GSB14

RLR07C1100GSB14

Supplier's Site
Through Hole Resistors - 541-RLR07C1100GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1100GSB14-ND
Through Hole Resistors 541-RLR07C1100GSB14-ND
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1050583-RLR07C1100GSB14 53-RLR07C1100GSB14 RLR07C1100GSB14 541-RLR07C1100GSB14-ND
Product Name Resistors - Through Hole Resistors Through-Hole 0.25W 110ohm Resistor RLR07C1100GSB14 Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details