Vishay Intertechnology, Inc. RES 10.7 OHM 1% 1/4W AXIAL RLR07C10R7FSBSL

Description
RES 10.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1% 1/4W AXIAL - RLR07C10R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1% 1/4W AXIAL
RLR07C10R7FSBSL
RES 10.7 OHM 1% 1/4W AXIAL RLR07C10R7FSBSL
RES 10.7ohm 1% 1/4W AXIAL

RES 10.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C10R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C10R7FSBSL-ND
Through Hole Resistors RLR07C10R7FSBSL-ND
10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C10R7FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C10R7FSBSL
Through Hole Resistors RLR07C10R7FSBSL
RES 10.7 OHM 1% 1/4W AXIAL

RES 10.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C10R7FSBSL RLR07C10R7FSBSL-ND RLR07C10R7FSBSL
Product Name RES 10.7 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details