Vishay Intertechnology, Inc. RES 10 OHM 2% 1/4W AXIAL RLR07C10R0GSRSL

Description
RES 10ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2% 1/4W AXIAL - RLR07C10R0GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1/4W AXIAL
RLR07C10R0GSRSL
RES 10 OHM 2% 1/4W AXIAL RLR07C10R0GSRSL
RES 10ohm 2% 1/4W AXIAL

RES 10ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C10R0GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C10R0GSRSL-ND
Through Hole Resistors RLR07C10R0GSRSL-ND
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C10R0GSRSL RLR07C10R0GSRSL-ND
Product Name RES 10 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers