Vishay Intertechnology, Inc. Through Hole Resistors RLR07C10R0GSBSL

Description
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C10R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C10R0GSBSL-ND
Through Hole Resistors RLR07C10R0GSBSL-ND
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10 OHM 2% 1/4W AXIAL - RLR07C10R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1/4W AXIAL
RLR07C10R0GSBSL
RES 10 OHM 2% 1/4W AXIAL RLR07C10R0GSBSL
RES 10ohm 2% 1/4W AXIAL

RES 10ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C10R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C10R0GSBSL
Through Hole Resistors RLR07C10R0GSBSL
RES 10 OHM 2% 1/4W AXIAL

RES 10 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C10R0GSBSL-ND RLR07C10R0GSBSL RLR07C10R0GSBSL
Product Name Through Hole Resistors RES 10 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers