MF,1/4W,10,1%,100PPM
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,10Ohms,250WV,1+
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C10R0FSR36 | RLR07C10R0FSR36-ND | 50C7082 |
| Product Name | MF,1/4W,10,1%,100PPM,S/.001%,TR | Through Hole Resistors | Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |