Vishay Precision Group Through Hole Resistors RLR07C10R0FSB14

Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C10R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C10R0FSB14-ND
Through Hole Resistors 541-RLR07C10R0FSB14-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C10R0FSB14 - RLR07C10R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C10R0FSB14
RLR07C10R0FSB14
RLR07C10R0FSB14 RLR07C10R0FSB14
RLR07C10R0FSB14

RLR07C10R0FSB14

Supplier's Site
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Epoxy - 70201009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Epoxy
70201009
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Epoxy 70201009
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay - 98B8811 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
98B8811
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay 98B8811
METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RLR07C10R0FSB14-ND RLR07C10R0FSB14 70201009 98B8811
Product Name Through Hole Resistors RLR07C10R0FSB14 Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Epoxy Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details