Vishay Precision Group Through Hole Resistors RLR07C10R0FRRE6

Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C10R0FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C10R0FRRE6-ND
Through Hole Resistors RLR07C10R0FRRE6-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C10R0FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C10R0FRRE6
Res Metal Film 10 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C10R0FRRE6
Res Metal Film 10 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 10 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7069
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7069
Resistor,Metal Film,10Ohms,250WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C10R0FRRE6-ND RLR07C10R0FRRE6 50C7069
Product Name Through Hole Resistors Res Metal Film 10 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details