Vishay Intertechnology, Inc. RES 10 OHM 1% 1/4W AXIAL RLR07C10R0FRB14

Description
RES 10ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1% 1/4W AXIAL - RLR07C10R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% 1/4W AXIAL
RLR07C10R0FRB14
RES 10 OHM 1% 1/4W AXIAL RLR07C10R0FRB14
RES 10ohm 1% 1/4W AXIAL

RES 10ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C10R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C10R0FRB14-ND
Through Hole Resistors 541-RLR07C10R0FRB14-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 91B1406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
91B1406
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 91B1406
Resistor,Metal Film,10Ohms,250WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C10R0FRB14 541-RLR07C10R0FRB14-ND 91B1406
Product Name RES 10 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details