Vishay Intertechnology, Inc. RES 10 OHM 1% 1/4W AXIAL RLR07C10R0FMBSL

Description
RES 10ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1% 1/4W AXIAL - RLR07C10R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% 1/4W AXIAL
RLR07C10R0FMBSL
RES 10 OHM 1% 1/4W AXIAL RLR07C10R0FMBSL
RES 10ohm 1% 1/4W AXIAL

RES 10ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C10R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C10R0FMBSL-ND
Through Hole Resistors RLR07C10R0FMBSL-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C10R0FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C10R0FMBSL
Through Hole Resistors RLR07C10R0FMBSL
RES 10 OHM 1% 1/4W AXIAL

RES 10 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C10R0FMBSL RLR07C10R0FMBSL-ND RLR07C10R0FMBSL
Product Name RES 10 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details