Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1071FSBSL

Description
1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1071FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1071FSBSL-ND
Through Hole Resistors RLR07C1071FSBSL-ND
1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.07K OHM 1% 1/4W AXIAL - RLR07C1071FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1% 1/4W AXIAL
RLR07C1071FSBSL
RES 1.07K OHM 1% 1/4W AXIAL RLR07C1071FSBSL
RES 1.07Kohm 1% 1/4W AXIAL

RES 1.07Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1071FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1071FSBSL
Through Hole Resistors RLR07C1071FSBSL
RES 1.07K OHM 1% 1/4W AXIAL

RES 1.07K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1071FSBSL-ND RLR07C1071FSBSL RLR07C1071FSBSL
Product Name Through Hole Resistors RES 1.07K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details