Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1071FRRSL

Description
1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1071FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1071FRRSL-ND
Through Hole Resistors RLR07C1071FRRSL-ND
1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.07K OHM 1% 1/4W AXIAL - RLR07C1071FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1% 1/4W AXIAL
RLR07C1071FRRSL
RES 1.07K OHM 1% 1/4W AXIAL RLR07C1071FRRSL
RES 1.07Kohm 1% 1/4W AXIAL

RES 1.07Kohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C1071FRRSL-ND RLR07C1071FRRSL
Product Name Through Hole Resistors RES 1.07K OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details