Vishay Intertechnology, Inc. RES 1.05M OHM 1% 1/4W AXIAL RLR07C1054FSBSL

Description
RES 1.05Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.05Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05M OHM 1% 1/4W AXIAL - RLR07C1054FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1% 1/4W AXIAL
RLR07C1054FSBSL
RES 1.05M OHM 1% 1/4W AXIAL RLR07C1054FSBSL
RES 1.05Mohm 1% 1/4W AXIAL

RES 1.05Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1054FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1054FSBSL-ND
Through Hole Resistors RLR07C1054FSBSL-ND
1.05 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.05 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1054FSBSL RLR07C1054FSBSL-ND
Product Name RES 1.05M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details