Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |