Vishay Intertechnology, Inc. RES 10.5K OHM 1% 1/4W AXIAL RLR07C1052FSRE6

Description
RES 10.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1% 1/4W AXIAL - RLR07C1052FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1% 1/4W AXIAL
RLR07C1052FSRE6
RES 10.5K OHM 1% 1/4W AXIAL RLR07C1052FSRE6
RES 10.5Kohm 1% 1/4W AXIAL

RES 10.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1052FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1052FSRE6-ND
Through Hole Resistors RLR07C1052FSRE6-ND
10.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1052FSRE6 RLR07C1052FSRE6-ND
Product Name RES 10.5K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers