Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1050FRBSL

Description
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1050FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1050FRBSL-ND
Through Hole Resistors RLR07C1050FRBSL-ND
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 105 OHM 1% 1/4W AXIAL - RLR07C1050FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1% 1/4W AXIAL
RLR07C1050FRBSL
RES 105 OHM 1% 1/4W AXIAL RLR07C1050FRBSL
RES 105ohm 1% 1/4W AXIAL

RES 105ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1050FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1050FRBSL
Through Hole Resistors RLR07C1050FRBSL
RES 105 OHM 1% 1/4W AXIAL

RES 105 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1050FRBSL-ND RLR07C1050FRBSL RLR07C1050FRBSL
Product Name Through Hole Resistors RES 105 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details