Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1021FSB14

Description
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1021FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1021FSB14-ND
Through Hole Resistors RLR07C1021FSB14-ND
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.02K OHM 1% 1/4W AXIAL - RLR07C1021FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1% 1/4W AXIAL
RLR07C1021FSB14
RES 1.02K OHM 1% 1/4W AXIAL RLR07C1021FSB14
RES 1.02Kohm 1% 1/4W AXIAL

RES 1.02Kohm 1% 1/4W AXIAL

Supplier's Site
Resistor, 1.02Kohm, 250Mw, ±1%; Resistance Vishay - 50C7504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1.02Kohm, 250Mw, ±1%; Resistance Vishay
50C7504
Resistor, 1.02Kohm, 250Mw, ±1%; Resistance Vishay 50C7504
RESISTOR, 1.02KOHM, 250mW, ±1%; Resistance:1.02kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 1.02KOHM, 250mW, ±1%; Resistance:1.02kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1021FSB14-ND RLR07C1021FSB14 50C7504
Product Name Through Hole Resistors RES 1.02K OHM 1% 1/4W AXIAL Resistor, 1.02Kohm, 250Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details