Vishay Intertechnology, Inc. RES 1.02K OHM 1% 1/4W AXIAL RLR07C1021FPRSL

Description
RES 1.02Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1% 1/4W AXIAL - RLR07C1021FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1% 1/4W AXIAL
RLR07C1021FPRSL
RES 1.02K OHM 1% 1/4W AXIAL RLR07C1021FPRSL
RES 1.02Kohm 1% 1/4W AXIAL

RES 1.02Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1021FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1021FPRSL-ND
Through Hole Resistors RLR07C1021FPRSL-ND
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1021FPRSL RLR07C1021FPRSL-ND
Product Name RES 1.02K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details