Vishay Intertechnology, Inc. RES 102 OHM 1% 1/4W AXIAL RLR07C1020FMB14

Description
RES 102ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1% 1/4W AXIAL - RLR07C1020FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1% 1/4W AXIAL
RLR07C1020FMB14
RES 102 OHM 1% 1/4W AXIAL RLR07C1020FMB14
RES 102ohm 1% 1/4W AXIAL

RES 102ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1020FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1020FMB14-ND
Through Hole Resistors RLR07C1020FMB14-ND
102 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1020FMB14 RLR07C1020FMB14-ND
Product Name RES 102 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details