Vishay Intertechnology, Inc. Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C1005GRR36

Description
Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C1005GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C1005GRR36
Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C1005GRR36
Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR07C1005GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1005GRR36-ND
Through Hole Resistors RLR07C1005GRR36-ND
10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RLR07C1005GRR36
793256-RLR07C1005GRR36
Through Hole Resistors - RLR07C1005GRR36 793256-RLR07C1005GRR36
Manufacturer: Vishay Dale Win Source Part Number: 793256-RLR07C1005GRR 36 Series: Military, MIL-PRF-39017/01, RLR07 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10M Composition: Metal Film Number of Terminations: 2 Family Name: ERL Categories: Resistors Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RK1/4LCT52R106G; MF1/4LLT52R106G; RK1/4LLT52R106G; CFR0W4G0106A50; Introduction Date: September 27, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793256-RLR07C1005GRR36
Series: Military, MIL-PRF-39017/01, RLR07
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10M
Composition: Metal Film
Number of Terminations: 2
Family Name: ERL
Categories: Resistors
Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RK1/4LCT52R106G; MF1/4LLT52R106G; RK1/4LLT52R106G; CFR0W4G0106A50;
Introduction Date: September 27, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.25W 4W Resistor - 53-RLR07C1005GRR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RLR07C1005GRR36
0.25W 4W Resistor 53-RLR07C1005GRR36
Res Metal Film 10M Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL T/R Product overview: RLR07C1005GRR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1005GRR36 can be used for catalog matching and distributor lookup.

Res Metal Film 10M Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL T/R Product overview: RLR07C1005GRR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1005GRR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7478
Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7478
Resistor,Metal Film,10MOhms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10MOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLR07C1005GRR36 RLR07C1005GRR36-ND 793256-RLR07C1005GRR36 53-RLR07C1005GRR36 50C7478
Product Name Res Metal Film 10M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors - RLR07C1005GRR36 0.25W 4W Resistor Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details