Vishay Intertechnology, Inc. RLR07C1005GPB14 RLR07C1005GPB14

Description
RLR07C1005GPB14
Request a Quote Datasheet
Description
RLR07C1005GPB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C1005GPB14 - RLR07C1005GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1005GPB14
RLR07C1005GPB14
RLR07C1005GPB14 RLR07C1005GPB14
RLR07C1005GPB14

RLR07C1005GPB14

Supplier's Site
Through Hole Resistors - RLR07C1005GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1005GPB14-ND
Through Hole Resistors RLR07C1005GPB14-ND
10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Mohm, 250Mw, 2%; Resistance Vishay - 96B1777 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Mohm, 250Mw, 2%; Resistance Vishay
96B1777
Metal Film Resistor, 10Mohm, 250Mw, 2%; Resistance Vishay 96B1777
METAL FILM RESISTOR, 10MOHM, 250mW, 2%; Resistance:10Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10MOHM, 250mW, 2%; Resistance:10Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1005GPB14 RLR07C1005GPB14-ND 96B1777
Product Name RLR07C1005GPB14 Through Hole Resistors Metal Film Resistor, 10Mohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details