Vishay Precision Group Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C1005FPRE623

Description
Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C1005FPRE623 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C1005FPRE623
Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C1005FPRE623
Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C1005FPRE623TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1005FPRE623TR-ND
Through Hole Resistors 541-RLR07C1005FPRE623TR-ND
10 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7444
Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7444
Resistor,Metal Film,10MOhms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10MOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site
Through Hole Resistors - RLR07C1005FPRE623 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1005FPRE623
Through Hole Resistors RLR07C1005FPRE623
RES 10M OHM 1% 1/4W AXIAL

RES 10M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1005FPRE623 541-RLR07C1005FPRE623TR-ND 50C7444 RLR07C1005FPRE623
Product Name Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers