10 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RES 10M OHM 1% 1/4W AXIAL
Resistor,Metal Film,10MOhms,250WV,1
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR07C1005FMRE6-ND | RLR07C1005FMRE6 | RLR07C1005FMRE6 | 50C7440 |
| Product Name | Through Hole Resistors | Res Metal Film 10M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |