Vishay Precision Group Through Hole Resistors RLR07C1004GRB1423

Description
1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1004GRB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1004GRB1423-ND
Through Hole Resistors 541-RLR07C1004GRB1423-ND
1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C1004GRB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C1004GRB1423
Res Metal Film 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1004GRB1423
Res Metal Film 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,1Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7416
Resistor,metal Film,1Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7416
Resistor,Metal Film,1MOhms,250WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1MOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site
Through Hole Resistors - RLR07C1004GRB1423 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1004GRB1423
Through Hole Resistors RLR07C1004GRB1423
RES 1M OHM 2% 1/4W AXIAL

RES 1M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RLR07C1004GRB1423-ND RLR07C1004GRB1423 50C7416 RLR07C1004GRB1423
Product Name Through Hole Resistors Res Metal Film 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,1Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details