RES Metal Film 1M 1% 1/4 100 AXL Tape and Reel
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,1MOhms,250WV,1+
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C1004FSR3623 | 541-RLR07C1004FSR3623TR-ND | 50C7407 |
| Product Name | RES Metal Film 1M 1% 1/4 100 AXL Tape and Reel | Through Hole Resistors | Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Axial Leads; Axial |