Vishay Intertechnology, Inc. RES 1M OHM 1% 1/4W AXIAL RLR07C1004FRRE6

Description
RES 1Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1% 1/4W AXIAL - RLR07C1004FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1% 1/4W AXIAL
RLR07C1004FRRE6
RES 1M OHM 1% 1/4W AXIAL RLR07C1004FRRE6
RES 1Mohm 1% 1/4W AXIAL

RES 1Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1004FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1004FRRE6-ND
Through Hole Resistors RLR07C1004FRRE6-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7390
Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7390
Resistor,Metal Film,1MOhms,250WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1MOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1004FRRE6 RLR07C1004FRRE6-ND 50C7390
Product Name RES 1M OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details