Vishay Intertechnology, Inc. RES 100K OHM 2% 1/4W AXIAL RLR07C1003GRRE6

Description
RES 100Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 2% 1/4W AXIAL - RLR07C1003GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 2% 1/4W AXIAL
RLR07C1003GRRE6
RES 100K OHM 2% 1/4W AXIAL RLR07C1003GRRE6
RES 100Kohm 2% 1/4W AXIAL

RES 100Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1003GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1003GRRE6-ND
Through Hole Resistors RLR07C1003GRRE6-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1003GRRE6 RLR07C1003GRRE6-ND
Product Name RES 100K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers