Vishay Intertechnology, Inc. RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel RLR07C1003FSR3623

Description
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel
Request a Quote Datasheet
Description
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel - RLR07C1003FSR3623 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel
RLR07C1003FSR3623
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel RLR07C1003FSR3623
RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel

RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel

Supplier's Site
Through Hole Resistors - 541-RLR07C1003FSR3623TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1003FSR3623TR-ND
Through Hole Resistors 541-RLR07C1003FSR3623TR-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1003FSR3623 541-RLR07C1003FSR3623TR-ND
Product Name RES Metal Film 100K 1% 1/4 100 AXL Tape and Reel Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details