Vishay Precision Group RES Metal Film 100K 1% 1/4 100 AXL RLR07C1003FSB14

Description
RES Metal Film 100K 1% 1/4 100 AXL
Request a Quote Datasheet
Description
RES Metal Film 100K 1% 1/4 100 AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 100K 1% 1/4 100 AXL - RLR07C1003FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 100K 1% 1/4 100 AXL
RLR07C1003FSB14
RES Metal Film 100K 1% 1/4 100 AXL RLR07C1003FSB14
RES Metal Film 100K 1% 1/4 100 AXL

RES Metal Film 100K 1% 1/4 100 AXL

Supplier's Site
Through Hole Resistors - 541-RLR07C1003FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1003FSB14-ND
Through Hole Resistors 541-RLR07C1003FSB14-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 100K OHM 1% 1/4W AXIAL - 873-RLR07C1003FSB14 - Utmel Electronic Limited
Hong Kong, China
RES 100K OHM 1% 1/4W AXIAL
873-RLR07C1003FSB14
RES 100K OHM 1% 1/4W AXIAL 873-RLR07C1003FSB14
RES 100K OHM 1% 1/4W AXIAL

RES 100K OHM 1% 1/4W AXIAL

Supplier's Site
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay - 50B9557 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay
50B9557
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay 50B9557
METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201025
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201025
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLR07C1003FSB14 541-RLR07C1003FSB14-ND 873-RLR07C1003FSB14 50B9557 70201025
Product Name RES Metal Film 100K 1% 1/4 100 AXL Through Hole Resistors RES 100K OHM 1% 1/4W AXIAL Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details