Vishay Intertechnology, Inc. RES Metal Film 100K 1% 1/4 AXL RLR07C1003FS

Description
RES Metal Film 100K 1% 1/4 AXL
Request a Quote
Description
RES Metal Film 100K 1% 1/4 AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 100K 1% 1/4 AXL - RLR07C1003FS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 100K 1% 1/4 AXL
RLR07C1003FS
RES Metal Film 100K 1% 1/4 AXL RLR07C1003FS
RES Metal Film 100K 1% 1/4 AXL

RES Metal Film 100K 1% 1/4 AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLR07C1003FS
Product Name RES Metal Film 100K 1% 1/4 AXL
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details