Vishay Precision Group Through Hole Resistors RLR07C1003FRB14

Description
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1003FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1003FRB14-ND
Through Hole Resistors RLR07C1003FRB14-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C1003FRB14 - RLR07C1003FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1003FRB14
RLR07C1003FRB14
RLR07C1003FRB14 RLR07C1003FRB14
RLR07C1003FRB14

RLR07C1003FRB14

Supplier's Site
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay - 83H3564 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay
83H3564
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay 83H3564
METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1003FRB14-ND RLR07C1003FRB14 83H3564
Product Name Through Hole Resistors RLR07C1003FRB14 Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details