Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1002GSRE5

Description
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1002GSRE5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1002GSRE5CT-ND
Through Hole Resistors 541-RLR07C1002GSRE5CT-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RLR07C1002GSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1002GSRE5TR-ND
Through Hole Resistors 541-RLR07C1002GSRE5TR-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
0.25W 4W Resistor - 53-RLR07C1002GSRE5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RLR07C1002GSRE5
0.25W 4W Resistor 53-RLR07C1002GSRE5
Res Metal Film 10K Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.001% Epoxy AXL T/R Product overview: RLR07C1002GSRE5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1002GSRE5 can be used for catalog matching and distributor lookup.

Res Metal Film 10K Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.001% Epoxy AXL T/R Product overview: RLR07C1002GSRE5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1002GSRE5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C1002GSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C1002GSRE5
Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C1002GSRE5
Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1181289-RLR07C1002GSRE5
Resistors - Through Hole Resistors 1181289-RLR07C1002GSRE5
Win Source Part Number: 1181289-RLR07C1002GS RE5 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 541-RLR07C1002GSRE5T R,541-RLR07C1002GSRE 5CT Base Product Number: RLR07 RoHS Status: RoHS non-compliant

Win Source Part Number: 1181289-RLR07C1002GSRE5
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/01, RLR07
Features: Military, Moisture Resistant, Weldable
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: 541-RLR07C1002GSRE5TR,541-RLR07C1002GSRE5CT
Base Product Number: RLR07
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RLR07C1002GSRE5CT-ND 53-RLR07C1002GSRE5 RLR07C1002GSRE5 1181289-RLR07C1002GSRE5
Product Name Through Hole Resistors 0.25W 4W Resistor Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- % 2 to 1.00E-3 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers